DigiKey RF Amplifiers 1127-3514-6-ND

Description
RF Amplifier IC HiperLAN, UNII 4.9GHz ~ 5.9GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC HiperLAN, UNII 4.9GHz ~ 5.9GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3514-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3514-6-ND
RF Amplifiers 1127-3514-6-ND
RF Amplifier IC HiperLAN, UNII 4.9GHz ~ 5.9GHz 16-QFN (3x3)

RF Amplifier IC HiperLAN, UNII 4.9GHz ~ 5.9GHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3514-6-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HiperLAN, UNII
Frequency Range 4900 to 5900 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1824-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 24000 to 31500 MHz
View Details
RF Amplifiers - 1127-2507-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7000 to 15500 MHz
View Details
RF Amplifiers - 1127-3509-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-1500-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details