DigiKey RF Amplifiers 1127-2977-ND

Description
RF Amplifier IC WiMAX / WiBro 0Hz ~ 6GHz SC-70-6
Request a Quote Datasheet
Description
RF Amplifier IC WiMAX / WiBro 0Hz ~ 6GHz SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-2977-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-2977-ND
RF Amplifiers 1127-2977-ND
RF Amplifier IC WiMAX / WiBro 0Hz ~ 6GHz SC-70-6

RF Amplifier IC WiMAX / WiBro 0Hz ~ 6GHz SC-70-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-2977-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 0.0 to 6000 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1495-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 800 MHz
View Details
RF Amplifiers - 1127-3311-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 32000 MHz
View Details
RF Amplifiers - 1127-3316-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37000 to 40000 MHz
View Details
RF Amplifiers - 1127-1445-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 17000 to 26000 MHz
View Details