RF Amplifier IC General Purpose 7GHz ~ 13.5GHz Die
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC564-SX-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 7000 to 13500 MHz |
| Minimum Gain | 17 dB |
| Maximum Gain | 17 dB |