DigiKey RF Amplifiers 505-HMC490LP5ETRDKR-ND

Description
IC RF AMP VSAT 12GHZ-16GHZ 32QFN
Request a Quote Datasheet
Description
IC RF AMP VSAT 12GHZ-16GHZ 32QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC490LP5ETRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP VSAT 12GHZ-16GHZ 32QFN

IC RF AMP VSAT 12GHZ-16GHZ 32QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC490LP5ETRDKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 12000 to 16000 MHz
Minimum Gain 23 dB
Maximum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3529-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7000 to 17000 MHz
View Details
RF Amplifiers - 1127-1017-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-1375-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth
Frequency Range 2200 to 2800 MHz
View Details
RF Amplifiers - 1127-3325-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 36000 MHz
View Details