DigiKey RF Amplifiers 1127-3474-ND

Description
RF Amplifier IC General Purpose 2GHz ~ 18GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2GHz ~ 18GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3474-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3474-ND
RF Amplifiers 1127-3474-ND
RF Amplifier IC General Purpose 2GHz ~ 18GHz Die

RF Amplifier IC General Purpose 2GHz ~ 18GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3474-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 18000 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3494-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3000 to 4500 MHz
View Details
RF Amplifiers - 1127-3413-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 1000 to 12000 MHz
View Details
RF Amplifiers - 1127-3459-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 15000 MHz
View Details
RF Amplifiers - 1127-3101-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLL, WLAN
Frequency Range 3000 to 4000 MHz
View Details