DigiKey RF Amplifiers 1127-1320-2-ND

Description
RF Amplifier IC Bluetooth, WLAN 2.3GHz ~ 2.5GHz 8-MSOP
Request a Quote Datasheet
Description
RF Amplifier IC Bluetooth, WLAN 2.3GHz ~ 2.5GHz 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1320-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1320-2-ND
RF Amplifiers 1127-1320-2-ND
RF Amplifier IC Bluetooth, WLAN 2.3GHz ~ 2.5GHz 8-MSOP

RF Amplifier IC Bluetooth, WLAN 2.3GHz ~ 2.5GHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1320-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth, WLAN
Frequency Range 2300 to 2500 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3442-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17000 to 26000 MHz
View Details
RF Amplifiers - 1127-1402-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details
RF Amplifiers - 1127-2660-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Package Type Die
View Details
RF Amplifiers - 1127-3529-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7000 to 17000 MHz
View Details