RF Amplifier IC General Purpose 1.7GHz ~ 2.2GHz 16-QSOP-EP
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC457QS16GECT-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 1700 to 2200 MHz |
| Minimum Gain | 27 dB |
| Maximum Gain | 27 dB |