DigiKey RF Amplifiers 1127-3485-ND

Description
RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3485-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3485-ND
RF Amplifiers 1127-3485-ND
RF Amplifier IC VSAT 13GHz ~ 25GHz Die

RF Amplifier IC VSAT 13GHz ~ 25GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3485-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 13000 to 25000 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3703-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17000 to 27000 MHz
View Details
RF Amplifiers - 1127-2705-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37000 to 42000 MHz
View Details
RF Amplifiers - 1127-3641-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17000 to 24000 MHz
View Details
RF Amplifiers - 1127-1865-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 0.0 to 1000 MHz
View Details