DigiKey RF Amplifiers 505-HMC455LP3ETR-ND

Description
RF Amplifier IC General Purpose 1.7GHz ~ 2.5GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1.7GHz ~ 2.5GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-HMC455LP3ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
505-HMC455LP3ETR-ND
RF Amplifiers 505-HMC455LP3ETR-ND
RF Amplifier IC General Purpose 1.7GHz ~ 2.5GHz 16-QFN (3x3)

RF Amplifier IC General Purpose 1.7GHz ~ 2.5GHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-HMC455LP3ETR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1700 to 2500 MHz
Minimum Gain 13 dB
Maximum Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2970-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 2500 MHz
View Details
RF Amplifiers - 1127-3505-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 71000 to 86000 MHz
View Details
RF Amplifiers - 1127-1669-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 0.0 to 18000 MHz
View Details
RF Amplifiers - 1127-2846-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7000 to 15000 MHz
View Details