DigiKey RF Amplifiers 1127-1343-2-ND

Description
RF Amplifier IC CDMA, GSM 350MHz ~ 550MHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC CDMA, GSM 350MHz ~ 550MHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1343-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1343-2-ND
RF Amplifiers 1127-1343-2-ND
RF Amplifier IC CDMA, GSM 350MHz ~ 550MHz 16-QFN (3x3)

RF Amplifier IC CDMA, GSM 350MHz ~ 550MHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1343-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM
Frequency Range 350 to 550 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1696-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 20 to 4500 MHz
View Details
RF Amplifiers - 1127-3337-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 10 to 20000 MHz
View Details
RF Amplifiers - 1127-2507-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7000 to 15500 MHz
View Details
RF Amplifiers - 1127-2688-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 37000 to 40000 MHz
View Details