RF Amplifier IC CDMA, GSM, WCDMA 400MHz ~ 2.2GHz 16-QSOP-EP
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 505-HMC453QS16GETR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Mobile / Wireless Systems; CDMA, GSM, WCDMA |
| Frequency Range | 400 to 2200 MHz |
| Minimum Gain | 20.5 dB |
| Maximum Gain | 20.5 dB |