DigiKey RF Amplifiers 1127-3105-ND

Description
RF Amplifier IC General Purpose 1.7GHz ~ 2.2GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1.7GHz ~ 2.2GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3105-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3105-ND
RF Amplifiers 1127-3105-ND
RF Amplifier IC General Purpose 1.7GHz ~ 2.2GHz 16-QFN (3x3)

RF Amplifier IC General Purpose 1.7GHz ~ 2.2GHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3105-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1700 to 2200 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1539-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 700 to 1200 MHz
View Details
RF Amplifiers - 1127-3509-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-1755-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3500 to 7000 MHz
View Details
RF Amplifiers - 1127-1458-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1200 to 3000 MHz
View Details