DigiKey RF Amplifiers 505-ADL5604ACPZ-R7CT-ND

Description
RF Amplifier IC General Purpose 700MHz ~ 2.7GHz 16-LFCSP-VQ (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 700MHz ~ 2.7GHz 16-LFCSP-VQ (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-ADL5604ACPZ-R7CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 700MHz ~ 2.7GHz 16-LFCSP-VQ (4x4)

RF Amplifier IC General Purpose 700MHz ~ 2.7GHz 16-LFCSP-VQ (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-ADL5604ACPZ-R7CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 2700 MHz
Minimum Gain 12.2 dB
Maximum Gain 12.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3700-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 71000 to 86000 MHz
Minimum Gain 21 dB
View Details
RF Amplifiers - 1127-1754-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 12000 to 30000 MHz
View Details
RF Amplifiers - 1127-3453-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 43500 MHz
View Details
RF Amplifiers - 1127-1544-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3100 to 3900 MHz
View Details