DigiKey RF Amplifiers 1127-3629-ND

Description
RF Amplifier IC 300MHz ~ 6GHz 10-CLCC
Request a Quote Datasheet
Description
RF Amplifier IC 300MHz ~ 6GHz 10-CLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3629-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3629-ND
RF Amplifiers 1127-3629-ND
RF Amplifier IC 300MHz ~ 6GHz 10-CLCC

RF Amplifier IC 300MHz ~ 6GHz 10-CLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3629-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 300 to 6000 MHz
Minimum Gain 28 dB
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1436-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6650 to 7650 MHz
View Details
RF Amplifiers - 1127-3346-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 28000 MHz
View Details
RF Amplifiers - 1127-3513-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6500 to 13500 MHz
View Details
RF Amplifiers - 1127-1436-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 6650 to 7650 MHz
View Details