DigiKey RF Amplifiers 505-ADL5602ARKZ-R7TR-ND

Description
RF Amplifier IC Cellular, CATV 50MHz ~ 4GHz SOT-89-3
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, CATV 50MHz ~ 4GHz SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-ADL5602ARKZ-R7TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Cellular, CATV 50MHz ~ 4GHz SOT-89-3

RF Amplifier IC Cellular, CATV 50MHz ~ 4GHz SOT-89-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-ADL5602ARKZ-R7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CATV
Frequency Range 50 to 4000 MHz
Minimum Gain 19.5 dB
Maximum Gain 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2867-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1100 MHz
View Details
RF Amplifiers - 1127-1078-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 2700 MHz
View Details
RF Amplifiers - 1127-1778-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5500 to 17000 MHz
View Details
RF Amplifiers - 1127-3117-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 17000 MHz
View Details