DigiKey RF Amplifiers 1127-1352-6-ND

Description
RF Amplifier IC General Purpose 700MHz ~ 1GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 700MHz ~ 1GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1352-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1352-6-ND
RF Amplifiers 1127-1352-6-ND
RF Amplifier IC General Purpose 700MHz ~ 1GHz 16-QFN (3x3)

RF Amplifier IC General Purpose 700MHz ~ 1GHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1352-6-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 1000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3619-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 34000 MHz
View Details
RF Amplifiers - 1127-1473-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV, DBS, PHS, UHF, VHF
Frequency Range 50 to 1000 MHz
View Details
RF Amplifiers - 1127-1019-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-3354-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 33000 to 40000 MHz
View Details