DigiKey RF Amplifiers 1127-1540-ND

Description
RF Amplifier IC WiMAX / WiBro 1.7GHz ~ 2.2GHz 32-QFN (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC WiMAX / WiBro 1.7GHz ~ 2.2GHz 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1540-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1540-ND
RF Amplifiers 1127-1540-ND
RF Amplifier IC WiMAX / WiBro 1.7GHz ~ 2.2GHz 32-QFN (5x5)

RF Amplifier IC WiMAX / WiBro 1.7GHz ~ 2.2GHz 32-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1540-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 1700 to 2200 MHz
Minimum Gain 29 dB
Maximum Gain 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1362-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3550 to 3900 MHz
View Details
RF Amplifiers - 1127-1500-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-3453-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 43500 MHz
View Details
RF Amplifiers - 1127-2715-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 1000 to 12000 MHz
View Details