DigiKey RF Amplifiers 505-ADL5602ARKZ-R7DKR-ND

Description
RF Amplifier IC Cellular, CATV 50MHz ~ 4GHz SOT-89-3
Request a Quote Datasheet
Description
RF Amplifier IC Cellular, CATV 50MHz ~ 4GHz SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 505-ADL5602ARKZ-R7DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Cellular, CATV 50MHz ~ 4GHz SOT-89-3

RF Amplifier IC Cellular, CATV 50MHz ~ 4GHz SOT-89-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 505-ADL5602ARKZ-R7DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CATV
Frequency Range 50 to 4000 MHz
Minimum Gain 19.5 dB
Maximum Gain 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1539-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 700 to 1200 MHz
View Details
RF Amplifiers - 1127-3316-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37000 to 40000 MHz
View Details
RF Amplifiers - 1127-1063-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 200 to 4000 MHz
View Details
RF Amplifiers - 1127-1458-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1200 to 3000 MHz
View Details