DigiKey RF Amplifiers 1127-3101-ND

Description
RF Amplifier IC WLL, WLAN 3GHz ~ 4GHz 8-MSOP-EP
Request a Quote Datasheet
Description
RF Amplifier IC WLL, WLAN 3GHz ~ 4GHz 8-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3101-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3101-ND
RF Amplifiers 1127-3101-ND
RF Amplifier IC WLL, WLAN 3GHz ~ 4GHz 8-MSOP-EP

RF Amplifier IC WLL, WLAN 3GHz ~ 4GHz 8-MSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3101-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLL, WLAN
Frequency Range 3000 to 4000 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3310-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 27000 to 33000 MHz
View Details
RF Amplifiers - 1127-3114-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 550 to 1200 MHz
View Details
RF Amplifiers - 1127-1873-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 6000 to 20000 MHz
View Details
RF Amplifiers - 1127-2715-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 1000 to 12000 MHz
View Details