DigiKey RF Amplifiers 1127-3704-ND

Description
RF Amplifier IC Radar 8GHz ~ 12.5GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC Radar 8GHz ~ 12.5GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3704-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3704-ND
RF Amplifiers 1127-3704-ND
RF Amplifier IC Radar 8GHz ~ 12.5GHz Module

RF Amplifier IC Radar 8GHz ~ 12.5GHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3704-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1358-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2600 to 2800 MHz
Package Type Surface Mount; 24-VFQFN Exposed Pad
View Details
RF Amplifiers - 1127-2713-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 1000 to 12000 MHz
View Details
RF Amplifiers - 1127-1195-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 100 MHz
View Details
RF Amplifiers - 1127-2629-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 4000 MHz
View Details