DigiKey RF Amplifiers 175-MAX2686LEWS+TDKR-ND

Description
IC RF AMP GPS 1575.42MHZ 4WLP
Request a Quote Datasheet
Description
IC RF AMP GPS 1575.42MHZ 4WLP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 175-MAX2686LEWS+TDKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP GPS 1575.42MHZ 4WLP

IC RF AMP GPS 1575.42MHZ 4WLP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 175-MAX2686LEWS+TDKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1575 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1473-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV, DBS, PHS, UHF, VHF
Frequency Range 50 to 1000 MHz
View Details
RF Amplifiers - 1127-1355-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1700 to 2200 MHz
View Details
RF Amplifiers - 1127-3310-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 27000 to 33000 MHz
View Details
RF Amplifiers - 1127-1044-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 20000 MHz
View Details