DigiKey RF Amplifiers 1127-3199-ND

Description
RF Amplifier IC 0Hz ~ 40GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC 0Hz ~ 40GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3199-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3199-ND
RF Amplifiers 1127-3199-ND
RF Amplifier IC 0Hz ~ 40GHz Die

RF Amplifier IC 0Hz ~ 40GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3199-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 40000 MHz
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
Output Power 23 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3656-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 200 to 22000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - 1127-1425-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3400 to 3800 MHz
View Details
RF Amplifiers - 1127-3300-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 35000 MHz
View Details
RF Amplifiers - 1127-3641-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17000 to 24000 MHz
View Details