DigiKey RF Amplifiers 175-MAX2630EUS+TCT-ND

Description
IC AMP CELL 100MHZ-1GHZ SOT143-4
Request a Quote Datasheet
Description
IC AMP CELL 100MHZ-1GHZ SOT143-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 175-MAX2630EUS+TCT-ND - DigiKey
Thief River Falls, MN, United States
IC AMP CELL 100MHZ-1GHZ SOT143-4

IC AMP CELL 100MHZ-1GHZ SOT143-4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 175-MAX2630EUS+TCT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Mobile / Wireless Systems; Cellular, VHF, GPS, ISM, PCS, Set Top Box, WLAN, WLL
Frequency Range 100 to 1000 MHz
Minimum Gain 13.4 dB
Maximum Gain 13.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3619-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 34000 MHz
View Details
RF Amplifiers - 1127-1530-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 17000 MHz
View Details
RF Amplifiers - 1127-3329-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 4000 MHz
View Details
RF Amplifiers - 1127-2977-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 0.0 to 6000 MHz
View Details