DigiKey RF Amplifiers 1127-1435-2-ND

Description
RF Amplifier IC VSAT 7.8GHz ~ 8.7GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 7.8GHz ~ 8.7GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-1435-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-1435-2-ND
RF Amplifiers 1127-1435-2-ND
RF Amplifier IC VSAT 7.8GHz ~ 8.7GHz 24-QFN (4x4)

RF Amplifier IC VSAT 7.8GHz ~ 8.7GHz 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-1435-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 7800 to 8700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1458-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1200 to 3000 MHz
View Details
RF Amplifiers - 1127-1840-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37000 to 40000 MHz
View Details
RF Amplifiers - 1127-2702-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 14000 to 27000 MHz
View Details
RF Amplifiers - 1127-1413-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMAX / WiBro
Frequency Range 0.0 to 6000 MHz
View Details