DigiKey RF Amplifiers 175-MAX2613ETA+TCT-ND

Description
IC RF AMP GPS 40MHZ-4GHZ 8TDFN
Request a Quote Datasheet
Description
IC RF AMP GPS 40MHZ-4GHZ 8TDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 175-MAX2613ETA+TCT-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP GPS 40MHZ-4GHZ 8TDFN

IC RF AMP GPS 40MHZ-4GHZ 8TDFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 175-MAX2613ETA+TCT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 40 to 4000 MHz
Minimum Gain 18.6 dB
Maximum Gain 18.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3316-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37000 to 40000 MHz
View Details
RF Amplifiers - 1127-3325-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 36000 MHz
View Details
RF Amplifiers - 1127-2804-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 5500 to 8500 MHz
View Details
RF Amplifiers - 1127-3629-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 300 to 6000 MHz
Minimum Gain 28 dB
View Details