DigiKey RF Amplifiers 1127-3325-2-ND

Description
RF Amplifier IC VSAT 24GHz ~ 36GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 24GHz ~ 36GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3325-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3325-2-ND
RF Amplifiers 1127-3325-2-ND
RF Amplifier IC VSAT 24GHz ~ 36GHz 24-QFN (4x4)

RF Amplifier IC VSAT 24GHz ~ 36GHz 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3325-2-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 36000 MHz
Minimum Gain 21 dB
Maximum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3482-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 14000 to 27000 MHz
View Details
RF Amplifiers - 1127-3615-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 0.0 to 30000 MHz
Minimum Gain 15.5 dB
View Details
RF Amplifiers - 1127-3514-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HiperLAN, UNII
Frequency Range 4900 to 5900 MHz
View Details
RF Amplifiers - 1127-1628-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 6000 MHz
View Details