DigiKey RF Amplifiers 1127-3732-ND

Description
RF Amplifier IC VSAT 0Hz ~ 22GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 0Hz ~ 22GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1127-3732-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1127-3732-ND
RF Amplifiers 1127-3732-ND
RF Amplifier IC VSAT 0Hz ~ 22GHz Die

RF Amplifier IC VSAT 0Hz ~ 22GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1127-3732-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 22000 MHz
Minimum Gain 15.5 dB
Maximum Gain 15.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1796-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7500 to 26500 MHz
View Details
RF Amplifiers - 1127-1484-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 175 to 660 MHz
View Details
RF Amplifiers - 1127-1730-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Minimum Gain 29 dB
View Details
RF Amplifiers - 1127-3417-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 2000 to 20000 MHz
View Details