Digi International, Inc. 980MHz Rf Antenna A09-Y8NF

Description
Antenna Yagi 980MHz Product overview: A09-Y8NF from MaxStream (Digi International) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 980MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 980MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A09-Y8NF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antenna Yagi 980MHz Product overview: A09-Y8NF from MaxStream (Digi International) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 980MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 980MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A09-Y8NF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
980MHz Rf Antenna - 875-A09-Y8NF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
980MHz Rf Antenna
875-A09-Y8NF
980MHz Rf Antenna 875-A09-Y8NF
Antenna Yagi 980MHz Product overview: A09-Y8NF from MaxStream (Digi International) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 980MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 980MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A09-Y8NF can be used for catalog matching and distributor lookup.

Antenna Yagi 980MHz Product overview: A09-Y8NF from MaxStream (Digi International) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 980MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 980MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A09-Y8NF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - A09-Y8NF-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A09-Y8NF-ND
RF Antennas A09-Y8NF-ND
938MHz Yagi, 4-Element RF Antenna 896MHz ~ 980MHz 8.15dBi N Type Female Bracket Mount

938MHz Yagi, 4-Element RF Antenna 896MHz ~ 980MHz 8.15dBi N Type Female Bracket Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
A09-Y8NF
Antennas A09-Y8NF
Antennas 915MHz 915MHzYagi 8 / N-female Connector

Antennas 915MHz 915MHzYagi 8 / N-female Connector

Buy Now
RF Antennas - A09-Y8NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A09-Y8NF
RF Antennas A09-Y8NF
938MHz Yagi, 4-Element RF Antenna 896MHz ~ 980MHz 8.15dBi N Type Female Bracket Mount

938MHz Yagi, 4-Element RF Antenna 896MHz ~ 980MHz 8.15dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 875-A09-Y8NF A09-Y8NF-ND A09-Y8NF A09-Y8NF
Product Name 980MHz Rf Antenna RF Antennas Antennas RF Antennas
Applications RF Testing RF Antennas
Primary Frequency Range 938.0 MHz
Gain 8.15 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
H-Field Rod Antenna - Model HFR-3 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details