Digi International, Inc. RF Antennas A08-HASM-560

Description
868MHz Whip, Tilt RF Antenna 2.1dBi RP-SMA Male Connector Mount
Request a Quote Datasheet
Description
868MHz Whip, Tilt RF Antenna 2.1dBi RP-SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 602-1462-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
602-1462-ND
RF Antennas 602-1462-ND
868MHz Whip, Tilt RF Antenna 2.1dBi RP-SMA Male Connector Mount

868MHz Whip, Tilt RF Antenna 2.1dBi RP-SMA Male Connector Mount

Buy Now Datasheet
868MHz Rf Antenna - 875-A08-HASM-560 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868MHz Rf Antenna
875-A08-HASM-560
868MHz Rf Antenna 875-A08-HASM-560
2.1 dBi RPSMA 868MHz Half Wave Antenna Product overview: A08-HASM-560 from MaxStream (Digi International) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A08-HASM-560 can be used for catalog matching and distributor lookup.

2.1 dBi RPSMA 868MHz Half Wave Antenna Product overview: A08-HASM-560 from MaxStream (Digi International) is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-A08-HASM-560 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Antennas - A08-HASM-560
A08-HASM-560
RF Antennas - A08-HASM-560 A08-HASM-560
Manufacturer: Digi International Win Source Part Number: 768857-A08-HASM-560 Packaging: Bulk Termination: Connector, RP-SMA Male Mounting: Connector Mount Frequency Group: UHF (300 MHz ~ 1 GHz) Frequency (Center/Band): 868MHz Antenna Type: Whip, Tilt Number of Bands: 1 Gain: 2.1dBi Family Name: A08-HASM-560 Categories: RF/IF and RFID Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Digi International
Win Source Part Number: 768857-A08-HASM-560
Packaging: Bulk
Termination: Connector, RP-SMA Male
Mounting: Connector Mount
Frequency Group: UHF (300 MHz ~ 1 GHz)
Frequency (Center/Band): 868MHz
Antenna Type: Whip, Tilt
Number of Bands: 1
Gain: 2.1dBi
Family Name: A08-HASM-560
Categories: RF/IF and RFID
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Antennas - A08-HASM-560 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A08-HASM-560
RF Antennas A08-HASM-560
868MHz Whip, Tilt RF Antenna 2.1dBi RP-SMA Male Connector Mount

868MHz Whip, Tilt RF Antenna 2.1dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 868MHz half wave RPSMA male conn

Antennas 868MHz half wave RPSMA male conn

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 602-1462-ND 875-A08-HASM-560 A08-HASM-560 A08-HASM-560 A08-HASM-560
Product Name RF Antennas 868MHz Rf Antenna RF Antennas - A08-HASM-560 RF Antennas Antennas
Applications RF Antennas RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers