Features
Half-size ISA Bus Compatible Single Board Computer
NS GeodeTM GX1 Low power CPU
CPU Frequency 300 MHz
CPU Voltage 2.0 Volt.
Chipset NS GeodeTM CS5530
One 168-pin DIMM up to 256MB
Socket for DiskOnChip supports up to 144MB Flash Disk
Multi I/O for One EIDE DMA-33, one FDD interface, one Parellel port, Two Serial ports, Mini DIN keyboard and mouse connector
Up to 4MB VGA memory for CRT and 18 bit TFT LCD display
COM 1 as RS-232 and COM 2 as RS-232/422/485 selectable
Hardware and Software control for Green function
One PC/104 extension connector
Plug & Play AWARD FLASH BIOS
Single 5 Volt. 6-pin P8 power connector
Board Size 185mm x 122 mm (7.28" x 4.8")
Operating Temp 0° - 60° C, storage temperature -20° - 80° C,
Relative humidity 10-90% non-condensing
The IND-G300 is a highly integrated industrial single board computer (SBC) containing a high performance, low power consumption, and multimedia architecture. The IND-G300 is built around the innovative integration NS Geode GX1 processor, the industry's lowest power consumption, providing the maximum flexibility in system design. The IND-G300 integrated multimedia architecture, supports wide variety of hardware and software controlled advanced power management modes., high performance legancy VGA core compability , and direct interface to chipset for CRT and TFT panel display, supports 1280 x 1024 x 8 bbp and 1024 x 768 x 16 bbp.
The IND-G300 contains an on-board socket that supports the Disk-On-Chip from M-Systems. This can provide upto 288MB of bootable Flash Disk.
The IND-G300 is equipped with four USB ports supporting up to 127 USB devices, and the COM2 serial port can be jumper selectable for RS-232/422/485 to eliminate data loss at high baud rates.
| Indocomp Systems, Inc. | |
|---|---|
| Product Category | CPU Cards and Modules |
| Product Name | IND-G300 GEODE INDUSTRIAL CPU BOARD |