AAEON Electronics, Inc. COM-965W1

Description
COM Express CPU Module With Onboard Intel® Core™ 2 Duo L7500 (1.6 GHz) Processor (Without W1 version and MP schedule will be Sep. 2011 ) As alternative solutions to COM-965 series. Main Feature Onboard Intel® Core™ 2 Duo L7500 (1.6 GHz) Processor Intel® GME965 + ICH8M Dual-channel DDR2 533/667 Memory, Max. 4 GB Gigabit Ethernet CRT, Up to 24-bit Dual-channel LVDS LCD High Definition Audio Interface PATA x 1/ SATA 3.0Gb/s x 3 USB2.0 x 8 PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 5 DC Input, +12V COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0 Operating Temperature: -20oC ~ 70oC Application Retail & Advertising Test & Measurement Industrial Automation Defense & Governme Digitail Signage
Description
COM Express CPU Module With Onboard Intel® Core™ 2 Duo L7500 (1.6 GHz) Processor (Without W1 version and MP schedule will be Sep. 2011 ) As alternative solutions to COM-965 series. Main Feature Onboard Intel® Core™ 2 Duo L7500 (1.6 GHz) Processor Intel® GME965 + ICH8M Dual-channel DDR2 533/667 Memory, Max. 4 GB Gigabit Ethernet CRT, Up to 24-bit Dual-channel LVDS LCD High Definition Audio Interface PATA x 1/ SATA 3.0Gb/s x 3 USB2.0 x 8 PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 5 DC Input, +12V COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0 Operating Temperature: -20oC ~ 70oC Application Retail & Advertising Test & Measurement Industrial Automation Defense & Governme Digitail Signage

Suppliers

Company
Product
Description
Supplier Links
 - COM-965W1 - AAEON Electronics, Inc.
Orange, CA, United States
COM Express CPU Module With Onboard Intel® Core™ 2 Duo L7500 (1.6 GHz) Processor (Without W1 version and MP schedule will be Sep. 2011 ) As alternative solutions to COM-965 series. Main Feature Onboard Intel® Core™ 2 Duo L7500 (1.6 GHz) Processor Intel® GME965 + ICH8M Dual-channel DDR2 533/667 Memory, Max. 4 GB Gigabit Ethernet CRT, Up to 24-bit Dual-channel LVDS LCD High Definition Audio Interface PATA x 1/ SATA 3.0Gb/s x 3 USB2.0 x 8 PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 5 DC Input, +12V COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0 Operating Temperature: -20oC ~ 70oC Application Retail & Advertising Test & Measurement Industrial Automation Defense & Governme Digitail Signage

COM Express CPU Module With Onboard Intel® Core™ 2 Duo L7500 (1.6 GHz) Processor
(Without W1 version and MP schedule will be Sep. 2011 ) As alternative solutions to COM-965 series.
Main Feature

  • Onboard Intel® Core™ 2 Duo L7500 (1.6 GHz) Processor
  • Intel® GME965 + ICH8M
  • Dual-channel DDR2 533/667 Memory, Max. 4 GB
  • Gigabit Ethernet
  • CRT, Up to 24-bit Dual-channel LVDS LCD
  • High Definition Audio Interface
  • PATA x 1/ SATA 3.0Gb/s x 3
  • USB2.0 x 8
  • PCI x 4, PCI-Express [x16] x 1, PCI-Express [x1] x 5
  • DC Input, +12V
  • COM Express Basic Module Pin-out Type 2, COM.0 Rev. 1.0
  • Operating Temperature: -20oC ~ 70oC

Application

  • Retail & Advertising
  • Test & Measurement
  • Industrial Automation
  • Defense & Governme
  • Digitail Signage
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category CPU Cards and Modules
Product Number COM-965W1
Unlock Full Specs
to access all available technical data

Similar Products