Dialog Semiconductor USA Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SLG5NT1487V

Description
Win Source Part Number: 1253280-SLG5NT1487V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Rds On (Typ): 7.8mOhm Package / Case: 8-PowerWFDFN Supplier Device Package: 8-FC-TDFN (1.5x2) Temperature Range - Operating: -20°C ~ 70°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG5NT1487VTR,1827-1 114-6,1827-1114-1,18 27-1114-2 Base Product Number: SLG5NT1487
Request a Quote Datasheet
Description
Win Source Part Number: 1253280-SLG5NT1487V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Rds On (Typ): 7.8mOhm Package / Case: 8-PowerWFDFN Supplier Device Package: 8-FC-TDFN (1.5x2) Temperature Range - Operating: -20°C ~ 70°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG5NT1487VTR,1827-1 114-6,1827-1114-1,18 27-1114-2 Base Product Number: SLG5NT1487
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1253280-SLG5NT1487V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1253280-SLG5NT1487V
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1253280-SLG5NT1487V
Win Source Part Number: 1253280-SLG5NT1487V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Rds On (Typ): 7.8mOhm Package / Case: 8-PowerWFDFN Supplier Device Package: 8-FC-TDFN (1.5x2) Temperature Range - Operating: -20°C ~ 70°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG5NT1487VTR,1827-1 114-6,1827-1114-1,18 27-1114-2 Base Product Number: SLG5NT1487

Win Source Part Number: 1253280-SLG5NT1487V
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: CMOS
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 5A
Output Configuration: High Side
Rds On (Typ): 7.8mOhm
Package / Case: 8-PowerWFDFN
Supplier Device Package: 8-FC-TDFN (1.5x2)
Temperature Range - Operating: -20°C ~ 70°C (TA)
Supply Voltage - Operating: 2.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: SLG5NT1487VTR,1827-1114-6,1827-1114-1,1827-1114-2
Base Product Number: SLG5NT1487

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253280-SLG5NT1487V
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 9210710P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details