Dialog Semiconductor USA Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers SLG59M1456V

Description
Win Source Part Number: 995497-SLG59M1456V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Rds On (Typ): 7.8mOhm Package / Case: 8-PowerWFDFN Supplier Device Package: 8-FC-TDFN (1.5x2) Temperature Range - Operating: -20°C ~ 70°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG59M1456VTR,1827-1 062-1,1827-1062-2,18 27-1062-6 Base Product Number: SLG59
Request a Quote Datasheet
Description
Win Source Part Number: 995497-SLG59M1456V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Rds On (Typ): 7.8mOhm Package / Case: 8-PowerWFDFN Supplier Device Package: 8-FC-TDFN (1.5x2) Temperature Range - Operating: -20°C ~ 70°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG59M1456VTR,1827-1 062-1,1827-1062-2,18 27-1062-6 Base Product Number: SLG59
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 995497-SLG59M1456V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
995497-SLG59M1456V
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 995497-SLG59M1456V
Win Source Part Number: 995497-SLG59M1456V Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: CMOS Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Rds On (Typ): 7.8mOhm Package / Case: 8-PowerWFDFN Supplier Device Package: 8-FC-TDFN (1.5x2) Temperature Range - Operating: -20°C ~ 70°C (TA) Supply Voltage - Operating: 2.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: SLG59M1456VTR,1827-1 062-1,1827-1062-2,18 27-1062-6 Base Product Number: SLG59

Win Source Part Number: 995497-SLG59M1456V
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: CMOS
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 5A
Output Configuration: High Side
Rds On (Typ): 7.8mOhm
Package / Case: 8-PowerWFDFN
Supplier Device Package: 8-FC-TDFN (1.5x2)
Temperature Range - Operating: -20°C ~ 70°C (TA)
Supply Voltage - Operating: 2.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: SLG59M1456VTR,1827-1062-1,1827-1062-2,1827-1062-6
Base Product Number: SLG59

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 995497-SLG59M1456V
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921252 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details