Dialog Semiconductor Interface - Interface - Analog Switches - Special Purpose - SLG55583AV SLG55583AV

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 716265-SLG55583AV Manufacturer Homepage: www.dialog-semicondu ctor.com Reference case: TDFN-8 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 716265-SLG55583AV Manufacturer Homepage: www.dialog-semicondu ctor.com Reference case: TDFN-8 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - SLG55583AV - 716265-SLG55583AV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - SLG55583AV
716265-SLG55583AV
Interface - Interface - Analog Switches - Special Purpose - SLG55583AV 716265-SLG55583AV
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 716265-SLG55583AV Manufacturer Homepage: www.dialog-semicondu ctor.com Reference case: TDFN-8 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 716265-SLG55583AV
Manufacturer Homepage: www.dialog-semiconductor.com
Reference case: TDFN-8
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SLG55583AV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SLG55583AV
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SLG55583AV
USB HOST CHARGER IDENTIFICATION

USB HOST CHARGER IDENTIFICATION

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 716265-SLG55583AV SLG55583AV
Product Name Interface - Interface - Analog Switches - Special Purpose - SLG55583AV Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Buffers - 1222911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Buffer
Features RoHS
Package Type Sot-25
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G4 - 1160276-CD74HC4051M96G4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers