Dialog Semiconductor USA Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SLG55546V

Description
Win Source Part Number: 1130661-SLG55546V Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0, USB 3.0 Package: Tape & Reel (TR) Applications: USB Standard Package: 5,000 Mounting: SMD (SMT) On-State Resistance (Max): 6Ohm -3db Bandwidth: 1GHz Voltage - Supply, Single (V+): 4.5V ~ 5.5V Number of Channels: 2 Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Base Product Number: SLG55546
Request a Quote Datasheet
Description
Win Source Part Number: 1130661-SLG55546V Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0, USB 3.0 Package: Tape & Reel (TR) Applications: USB Standard Package: 5,000 Mounting: SMD (SMT) On-State Resistance (Max): 6Ohm -3db Bandwidth: 1GHz Voltage - Supply, Single (V+): 4.5V ~ 5.5V Number of Channels: 2 Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Base Product Number: SLG55546
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1130661-SLG55546V - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1130661-SLG55546V
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1130661-SLG55546V
Win Source Part Number: 1130661-SLG55546V Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: USB 2.0, USB 3.0 Package: Tape & Reel (TR) Applications: USB Standard Package: 5,000 Mounting: SMD (SMT) On-State Resistance (Max): 6Ohm -3db Bandwidth: 1GHz Voltage - Supply, Single (V+): 4.5V ~ 5.5V Number of Channels: 2 Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Base Product Number: SLG55546

Win Source Part Number: 1130661-SLG55546V
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: USB 2.0, USB 3.0
Package: Tape & Reel (TR)
Applications: USB
Standard Package: 5,000
Mounting: SMD (SMT)
On-State Resistance (Max): 6Ohm
-3db Bandwidth: 1GHz
Voltage - Supply, Single (V+): 4.5V ~ 5.5V
Number of Channels: 2
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-TQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Base Product Number: SLG55546

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - SLG55546V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
SLG55546V
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose SLG55546V
USB CHARGING PORT POWER SWITCH A

USB CHARGING PORT POWER SWITCH A

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1130661-SLG55546V SLG55546V
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G66GF,132 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details