Dialog Semiconductor Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SLG3NB3331V SLG3NB3331V

Description
Manufacturer: SILEGO Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966861-SLG3NB3331V Categories: Clock/Timing - Clock Buffers,Drivers Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: SILEGO Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966861-SLG3NB3331V Categories: Clock/Timing - Clock Buffers,Drivers Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SLG3NB3331V - 966861-SLG3NB3331V - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SLG3NB3331V
966861-SLG3NB3331V
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SLG3NB3331V 966861-SLG3NB3331V
Manufacturer: SILEGO Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 966861-SLG3NB3331V Categories: Clock/Timing - Clock Buffers,Drivers Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: SILEGO
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966861-SLG3NB3331V
Categories: Clock/Timing - Clock Buffers,Drivers
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 966861-SLG3NB3331V
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SLG3NB3331V
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY2213ZXC-1 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
7 suppliers