Dialog Semiconductor USA RF Transceiver Modules - SC14CVMDECT SF01T SC14CVMDECT SF01T

Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 793916-SC14CVMDECT SF01T Operating Temperature Range: -40°C ~ 85°C Mounting: SMD Frequency: 1.88GHz ~ 1.9GHz Operating Supply Voltage: 3.3V Antenna Type: Integrated, Trace Power - Output: 23dBm Sensitivity: -93dBm Serial Interfaces: UART Categories: RF/IF and RFID Introduction Date: February 03, 1997 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 600
Request a Quote Datasheet
Description
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 793916-SC14CVMDECT SF01T Operating Temperature Range: -40°C ~ 85°C Mounting: SMD Frequency: 1.88GHz ~ 1.9GHz Operating Supply Voltage: 3.3V Antenna Type: Integrated, Trace Power - Output: 23dBm Sensitivity: -93dBm Serial Interfaces: UART Categories: RF/IF and RFID Introduction Date: February 03, 1997 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - SC14CVMDECT SF01T - 793916-SC14CVMDECT SF01T - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - SC14CVMDECT SF01T
793916-SC14CVMDECT SF01T
RF Transceiver Modules - SC14CVMDECT SF01T 793916-SC14CVMDECT SF01T
Manufacturer: Dialog Semiconductor GmbH Win Source Part Number: 793916-SC14CVMDECT SF01T Operating Temperature Range: -40°C ~ 85°C Mounting: SMD Frequency: 1.88GHz ~ 1.9GHz Operating Supply Voltage: 3.3V Antenna Type: Integrated, Trace Power - Output: 23dBm Sensitivity: -93dBm Serial Interfaces: UART Categories: RF/IF and RFID Introduction Date: February 03, 1997 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 600

Manufacturer: Dialog Semiconductor GmbH
Win Source Part Number: 793916-SC14CVMDECT SF01T
Operating Temperature Range: -40°C ~ 85°C
Mounting: SMD
Frequency: 1.88GHz ~ 1.9GHz
Operating Supply Voltage: 3.3V
Antenna Type: Integrated, Trace
Power - Output: 23dBm
Sensitivity: -93dBm
Serial Interfaces: UART
Categories: RF/IF and RFID
Introduction Date: February 03, 1997
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 600

Buy Now Datasheet
RF Transceiver Modules and Modems - SC14CVMDECT SF01T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SC14CVMDECT SF01T
RF Transceiver Modules and Modems SC14CVMDECT SF01T
Transceiver Module 1.88GHz ~ 1.9GHz Integrated, Trace Surface Mount

Transceiver Module 1.88GHz ~ 1.9GHz Integrated, Trace Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 793916-SC14CVMDECT SF01T SC14CVMDECT SF01T
Product Name RF Transceiver Modules - SC14CVMDECT SF01T RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 1880 to 1900 MHz 1880 to 1900 MHz
Sensitivity -93 dBm -93 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
LR Series - 315MHz RF Transmitter Module - TXM-315-LR - Linx Technologies
Specs
Device Type Transmitter
RF Modulation On-Off Keyed
Features RoHS
View Details
2 suppliers
RF Transceiver Modules and Modems - 602-1802-ND - DigiKey
Specs
Radio Technique Frequency-Hopping Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
View Details
3 suppliers