Dialog Semiconductor USA Integrated Circuits (ICs) - Interface - CODECs DA7218-00U32

Description
Win Source Part Number: 1261725-DA7218-00U32 Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Data Interface: I2C, I2S Voltage - Supply, Analog: 1.7V ~ 2.65V Voltage - Supply, Digital: 1.5V ~ 3.6V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Dynamic Range, ADCs / DACs (db) Typ: 105 / 110 Package / Case: 32-UFBGA, WLCSP Supplier Device Package: 32-WLCSP (4.57x1.98) Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1564-1044-2,1564-104 4-1,1564-1044-6,D233 9AEDOU3BVAA2 Base Product Number: DA7218
Request a Quote Datasheet
Description
Win Source Part Number: 1261725-DA7218-00U32 Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Data Interface: I2C, I2S Voltage - Supply, Analog: 1.7V ~ 2.65V Voltage - Supply, Digital: 1.5V ~ 3.6V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Dynamic Range, ADCs / DACs (db) Typ: 105 / 110 Package / Case: 32-UFBGA, WLCSP Supplier Device Package: 32-WLCSP (4.57x1.98) Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1564-1044-2,1564-104 4-1,1564-1044-6,D233 9AEDOU3BVAA2 Base Product Number: DA7218
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - CODECs - 1261725-DA7218-00U32 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - CODECs
1261725-DA7218-00U32
Integrated Circuits (ICs) - Interface - CODECs 1261725-DA7218-00U32
Win Source Part Number: 1261725-DA7218-00U32 Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Data Interface: I2C, I2S Voltage - Supply, Analog: 1.7V ~ 2.65V Voltage - Supply, Digital: 1.5V ~ 3.6V Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 90 / 100 Dynamic Range, ADCs / DACs (db) Typ: 105 / 110 Package / Case: 32-UFBGA, WLCSP Supplier Device Package: 32-WLCSP (4.57x1.98) Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Dialog Semiconductor GmbH Other Names: 1564-1044-2,1564-104 4-1,1564-1044-6,D233 9AEDOU3BVAA2 Base Product Number: DA7218

Win Source Part Number: 1261725-DA7218-00U32
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Audio
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Data Interface: I2C, I2S
Voltage - Supply, Analog: 1.7V ~ 2.65V
Voltage - Supply, Digital: 1.5V ~ 3.6V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: No
S/N Ratio, ADCs / DACs (db) Typ: 90 / 100
Dynamic Range, ADCs / DACs (db) Typ: 105 / 110
Package / Case: 32-UFBGA, WLCSP
Supplier Device Package: 32-WLCSP (4.57x1.98)
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Dialog Semiconductor GmbH
Other Names: 1564-1044-2,1564-1044-1,1564-1044-6,D2339AEDOU3BVAA2
Base Product Number: DA7218

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
DA7218-00U32
Interface - CODECs DA7218-00U32
Interface - CODECs Audio Codec Low Power (DRE)

Interface - CODECs Audio Codec Low Power (DRE)

Buy Now Datasheet
Audio Codec, Stereo, 96Ksps, Wlcsp-32; Audio Codec Type - 14AC6612 - Newark, An Avnet Company
Chicago, IL, United States
Audio Codec, Stereo, 96Ksps, Wlcsp-32; Audio Codec Type
14AC6612
Audio Codec, Stereo, 96Ksps, Wlcsp-32; Audio Codec Type 14AC6612
AUDIO CODEC, STEREO, 96KSPS, WLCSP-32; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:WLCSP; No. of Pins:32Pins; No. RoHS Compliant: Yes

AUDIO CODEC, STEREO, 96KSPS, WLCSP-32; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:WLCSP; No. of Pins:32Pins; No. RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Interface - CODECs - DA7218-00U32 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - CODECs
DA7218-00U32
Integrated Circuits (ICs) - Interface - CODECs DA7218-00U32
IC AUDIO CODEC LOW PWR 34WL-CSP

IC AUDIO CODEC LOW PWR 34WL-CSP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261725-DA7218-00U32 DA7218-00U32 14AC6612 DA7218-00U32
Product Name Integrated Circuits (ICs) - Interface - CODECs Interface - CODECs Audio Codec, Stereo, 96Ksps, Wlcsp-32; Audio Codec Type Integrated Circuits (ICs) - Interface - CODECs
Device Type Sensor Interface; Codec Codec Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2415-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface module - 289-822 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - ADM6996LHX-AC-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers