POWER LED, 1 LED, WARM WHITE, 20LM; Product Range:-; LED Module Type:Board + LED; LED Color:Warm White; CCT:3800K; Luminous Flux @ Test:20lm; Luminous Flux @ Max:-; Power Rating:1.2W; Supply Voltage:3.42V; MSL:-; Luminous Flux:14lm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 20M5568 |
| Product Name | Power Led, 1 Led, Warm White, 20Lm; Product Range Dialight |
| LED Type | White; Warm White |