SunLED Company, LLC LED Indication - Discrete XZDGK50W-2

Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZDGK50W-2TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZDGK50W-2TR-ND
LED Indication - Discrete 1497-XZDGK50W-2TR-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-XZDGK50W-2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZDGK50W-2CT-ND
LED Indication - Discrete 1497-XZDGK50W-2CT-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-XZDGK50W-2DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZDGK50W-2DKR-ND
LED Indication - Discrete 1497-XZDGK50W-2DKR-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZDGK50W-2TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
Viewing Angle 10 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 1497-1354-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details