Dialight Corp. Panel Indicator, 16.5Mm, Green, 12Vdc; Led Color Dialight 686-1232-132F

Description
PANEL INDICATOR, 16.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:8.15cd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 16.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:8.15cd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 16.5Mm, Green, 12Vdc; Led Color Dialight - 96Y6571 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 16.5Mm, Green, 12Vdc; Led Color Dialight
96Y6571
Panel Indicator, 16.5Mm, Green, 12Vdc; Led Color Dialight 96Y6571
PANEL INDICATOR, 16.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:8.15cd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes

PANEL INDICATOR, 16.5MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:16.5mm; Forward Current If:20mA; Luminous Intensity:8.15cd; IP / NEMA Rating:Not Rated; Product Range:686 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6571
Product Name Panel Indicator, 16.5Mm, Green, 12Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 1497-1256-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238131-SSF-LXH25780YD - Win Source Electronics
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 110 degrees
View Details
2 suppliers