Dialight Corp. Panel Indicator, 12.5Mm, Blue, 24Vdc; Led Color Dialight 682-3435-144F

Description
PANEL INDICATOR, 12.5MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:260mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12.5MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:260mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.5Mm, Blue, 24Vdc; Led Color Dialight - 96Y6566 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.5Mm, Blue, 24Vdc; Led Color Dialight
96Y6566
Panel Indicator, 12.5Mm, Blue, 24Vdc; Led Color Dialight 96Y6566
PANEL INDICATOR, 12.5MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:260mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

PANEL INDICATOR, 12.5MM, BLUE, 24VDC; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:260mcd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6566
Product Name Panel Indicator, 12.5Mm, Blue, 24Vdc; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Yellow; Multi-Colored; Red, Yellow
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 140 degrees
View Details
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details