Dialight Corp. Panel Indicator, 12.5Mm, Green, 24Vdc; Led Color Dialight 682-3235-142F

Description
PANEL INDICATOR, 12.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:2.225cd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:2.225cd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.5Mm, Green, 24Vdc; Led Color Dialight - 96Y6554 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.5Mm, Green, 24Vdc; Led Color Dialight
96Y6554
Panel Indicator, 12.5Mm, Green, 24Vdc; Led Color Dialight 96Y6554
PANEL INDICATOR, 12.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:2.225cd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

PANEL INDICATOR, 12.5MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12.5mm; Forward Current If:20mA; Luminous Intensity:2.225cd; IP / NEMA Rating:Not Rated; Product Range:682 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6554
Product Name Panel Indicator, 12.5Mm, Green, 24Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 980 milliwatts
Array Array
View Details
1W High Power LED - ASMT-AR00-AST00 - Broadcom Inc.
Specs
LED Type Red
Viewing Angle 14 to 140 degrees
Optical Power Output 1000 milliwatts
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details