Broadcom Inc. 1W High Power LED ASMT-AR00-AST00

Description
This 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.
Description
This 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

Suppliers

Company
Product
Description
Supplier Links
1W High Power LED - ASMT-AR00-AST00 - Broadcom Inc.
San Jose, CA, USA
1W High Power LED
ASMT-AR00-AST00
1W High Power LED ASMT-AR00-AST00
This 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available. The White Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

This 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design enables excellent heat transfer from the package to the motherboard. Option with electrically isolated metal slug is also available.
The White Power LED is available in the range of color temperature from 2700K to 10000K.
The low profile package design is suitable for a wide variety of applications especially where height is a constraint.

The package is compatible with reflow soldering process. This part has a foot print that is compatible to most of the high power LED in the market today.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number ASMT-AR00-AST00
Product Name 1W High Power LED
LED Type Red
Viewing Angle 14 to 140 degrees
Optical Power Output 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
PLCC-4 Tricolor Black Surface LED - ASMB-MTB0-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
View Details
4 suppliers