Dialight Corp. Panel Indicator, 10.3Mm, Orange, 6Vdc; Led Color Dialight 680-3335-123F

Description
PANEL INDICATOR, 10.3MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.455cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 10.3MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.455cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 10.3Mm, Orange, 6Vdc; Led Color Dialight - 96Y6525 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 10.3Mm, Orange, 6Vdc; Led Color Dialight
96Y6525
Panel Indicator, 10.3Mm, Orange, 6Vdc; Led Color Dialight 96Y6525
PANEL INDICATOR, 10.3MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.455cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

PANEL INDICATOR, 10.3MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.455cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6525
Product Name Panel Indicator, 10.3Mm, Orange, 6Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
3W High Power LED - ASMT-AA30-ARS00 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 140 degrees
View Details
3 suppliers
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Optical Power Output 70 milliwatts
View Details