Dialight Corp. Panel Indicator, 9.5Mm, Orange, 24Vdc; Led Color Dialight 680-3332-243F

Description
PANEL INDICATOR, 9.5MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:1.025cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 9.5MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:1.025cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.5Mm, Orange, 24Vdc; Led Color Dialight - 96Y6524 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.5Mm, Orange, 24Vdc; Led Color Dialight
96Y6524
Panel Indicator, 9.5Mm, Orange, 24Vdc; Led Color Dialight 96Y6524
PANEL INDICATOR, 9.5MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:1.025cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

PANEL INDICATOR, 9.5MM, ORANGE, 24VDC; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:1.025cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6524
Product Name Panel Indicator, 9.5Mm, Orange, 24Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SML-LX23SUGC-TR - 1252032-SML-LX23SUGC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 3.00mm L x 2.00mm W
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
View Details
3 suppliers
TO-66 Package 880 nm Emitter - OD-663 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details