Dialight Corp. Panel Indicator, 10.3Mm, Orange, 6Vdc; Led Color Dialight 680-3332-123F

Description
PANEL INDICATOR, 10.3MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.455cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 10.3MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.455cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 10.3Mm, Orange, 6Vdc; Led Color Dialight - 96Y6519 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 10.3Mm, Orange, 6Vdc; Led Color Dialight
96Y6519
Panel Indicator, 10.3Mm, Orange, 6Vdc; Led Color Dialight 96Y6519
PANEL INDICATOR, 10.3MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.455cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

PANEL INDICATOR, 10.3MM, ORANGE, 6VDC; LED Color:Orange; Operating Voltage:6VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:1.455cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6519
Product Name Panel Indicator, 10.3Mm, Orange, 6Vdc; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - 1497-XLMDKVG37M-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 460 to 574 nm (4600 to 5740 Å)
View Details
LED Indication - Discrete - 67-2191-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
4 suppliers