Dialight Corp. Panel Indicator, 10.3Mm, Green, 24Vdc; Led Color Dialight 680-3235-142F

Description
PANEL INDICATOR, 10.3MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 10.3MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 10.3Mm, Green, 24Vdc; Led Color Dialight - 96Y6515 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 10.3Mm, Green, 24Vdc; Led Color Dialight
96Y6515
Panel Indicator, 10.3Mm, Green, 24Vdc; Led Color Dialight 96Y6515
PANEL INDICATOR, 10.3MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

PANEL INDICATOR, 10.3MM, GREEN, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:10.3mm; Forward Current If:20mA; Luminous Intensity:4.33cd; IP / NEMA Rating:Not Rated; Product Range:680 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6515
Product Name Panel Indicator, 10.3Mm, Green, 24Vdc; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Mini-mold side view chip LED - SMLA12BN8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details