Dialight Corp. Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight 679-1125-341F

Description
PANEL INDICATOR, 9.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 9.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight - 96Y6410 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight
96Y6410
Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight 96Y6410
PANEL INDICATOR, 9.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

PANEL INDICATOR, 9.5MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:9.5mm; Forward Current If:20mA; Luminous Intensity:485mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:679 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6410
Product Name Panel Indicator, 9.5Mm, Red, 24Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-3580HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details