Dialight Corp. Panel Indicator, 8.2Mm, Red, 2Vdc; Led Color Dialight 678-3131-111F

Description
PANEL INDICATOR, 8.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:3.02cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 8.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:3.02cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8.2Mm, Red, 2Vdc; Led Color Dialight - 96Y6395 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8.2Mm, Red, 2Vdc; Led Color Dialight
96Y6395
Panel Indicator, 8.2Mm, Red, 2Vdc; Led Color Dialight 96Y6395
PANEL INDICATOR, 8.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:3.02cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

PANEL INDICATOR, 8.2MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8.2mm; Forward Current If:20mA; Luminous Intensity:3.02cd; IP / NEMA Rating:Not Rated; Product Range:678 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96Y6395
Product Name Panel Indicator, 8.2Mm, Red, 2Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AA4040LCGCK-AMTDKR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details